EN
  • EN
  • DE

SN54122J

Part No SN54122J
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Lead Free Contains Lead
Number of Pins 14
RoHS Compliant
Win Source Part Number 1189327-SN54122J
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54122J CAD Model

Description

The SN54122J is a versatile and high-performance monostable multivibrator from Texas Instruments, designed to cater to a wide range of timing and pulse generation applications. This integrated circuit (IC) is part of the 5400 series and is housed in a robust ceramic dual in-line package (DIP), ensuring reliable operation even in demanding conditions.

Key Features

  • High-Speed Operation: The SN54122J is capable of very fast response times, making it suitable for high-speed digital systems.
  • Adjustable Pulse Duration: Users can set the output pulse duration with an external resistor and capacitor, offering great flexibility to match specific application requirements.
  • Retriggerable Mode: This feature allows for pulse width expansion, enabling the generation of output pulses of variable duration in response to input triggers.
  • Output Compatibility: The device is designed to interface directly with TTL (Transistor-Transistor Logic) and MOS (Metal-Oxide Semiconductor) circuits, ensuring easy integration into a wide array of digital systems.

Applications

The SN54122J is a highly adaptable component that can be used in various applications, including:

  • Timing circuits
  • Pulse shaping
  • Delay lines
  • Frequency dividers
  • Industrial controls

Quality and Reliability

As with all Texas Instruments products, the SN54122J is manufactured to the highest quality standards. Its ceramic DIP package ensures durability and protection against environmental factors, making it a reliable choice for both commercial and industrial applications.

Technical Specifications

  • Package Type: Ceramic DIP (Dual In-Line Package)
  • Supply Voltage Range: Typically 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Logic Family: 5400 series

For detailed technical specifications and application notes, please refer to the official Texas Instruments datasheet for the SN54122J.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess