EN
  • EN
  • DE

827914-1

Part No 827914-1
Manufacturer TE Connectivity
Catalog Shunts, Jumpers
Description 2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity AMP Connectors
Series AMPMODU Mod IV
Package Bulk
Product Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.236" (6.00mm)
Contact Finish Gold
Contact Finish Thickness -
Color Green
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA66), Nylon 6/6, Glass Filled
Voltage Rating -
Current Rating (Amps) 3A
Base Product Number 827914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363458-827914-1
Ultra Librarian 3D Model Ultra Librarian 827914-1 CAD Model

Description

The TE Connectivity AMP Connectors AMPMODU Mod IV Shunt is a versatile connector designed for various applications.

  • Contact Type: Female Socket
  • Pitch: 0.100" (2.54mm)
  • Positions: 2
  • Grid Configuration: 1x2
  • Material: Polyamide (PA66), Nylon 6/6, Glass Filled
  • Flammability Rating: UL94 V-0
  • Current Rating: 3A
  • Contact Finish: Gold Plated

You May Also Be Interested in

Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746
TE Connectivity
SHUNT ECONOMY 2POS .100 TIN / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.3373
Omron
CONN SOCKET JUMPER 2POS / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.2365
TE Connectivity
ECONOMY SHUNT ASSEMBLY | CONN SHUNT 2POS OPEN 2.54MM
Lowest to $3.2108
Aries Electronics
CONN MINI LINK JUMPER / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Amphenol FCI
JUMPER LOW PRO DR MULTI
Need more? Email Us
Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782
Samtec Inc.
CONN SHUNT 2POS / 2 (1 x 2) Position Shunt Connector Blue Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.3319

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess