The LTC1148HVIS-5#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver high efficiency, excellent thermal performance, and a compact footprint, making it an ideal solution for a wide range of applications, including telecommunications, portable devices, and industrial systems.
Key Features:
- High Efficiency: Capable of converting input voltages ranging from 5V to 36V down to a lower output voltage with efficiency up to 94%, minimizing power loss and heat generation.
- Synchronous Operation: Integrates both the high-side and low-side switches to reduce the need for external diodes and improve efficiency.
- Adjustable Output Voltage: The output voltage can be adjusted down to as low as 1.19V, allowing for a wide range of output voltages to suit various applications.
- Low Dropout Operation: Capable of maintaining output regulation with a very small difference between input and output voltages, enhancing performance under low input voltage conditions.
- High Temperature Operation: Designed to operate in high-temperature environments with a specified temperature range of -40°C to 125°C.
- Protection Features: Includes overcurrent protection and thermal shutdown to ensure safe operation under abnormal conditions.
Applications:
- Telecommunications Equipment
- Portable Electronic Devices
- Industrial Power Supplies
- Automotive Electronics
- Battery-Operated Systems
Product Specifications:
| Parameter |
Value |
| Input Voltage Range |
5V to 36V |
| Output Voltage |
Adjustable down to 1.19V |
| Switching Frequency |
Up to 250kHz |
| Operating Temperature |
-40°C to 125°C |
The LTC1148HVIS-5#PBF from Linear Technology stands out for its robust design, flexibility, and efficiency, making it a reliable choice for engineers and designers looking to optimize their power management solutions.