EN
  • EN
  • DE

LMK62A2-100M00SIAT

Part No LMK62A2-100M00SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Type Clock Oscillator
Frequency 100MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 95 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 6-SMD Module
Supplier Device Package 6-QFM (5x3.2)
Mounting Type Surface Mount
Base Product Number LMK62A2
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344477-LMK62A2-100M00SIAT
Ultra Librarian 3D Model Ultra Librarian LMK62A2-100M00SIAT CAD Model

Description

The LMK62A2-100M00SIAT from Texas Instruments is a state-of-the-art programmable oscillator designed to meet the needs of modern electronic devices requiring high precision and flexibility. This advanced component is part of the LMK62xx family, known for providing excellent jitter performance and frequency flexibility.

Key Features

  • Frequency Range: The LMK62A2-100M00SIAT offers a wide frequency range, making it suitable for a variety of applications. It can be programmed to generate frequencies necessary for different interfaces such as PCI Express, Ethernet, or USB.
  • Low Jitter Performance: With its low jitter specification, this oscillator ensures high-quality signal integrity, which is crucial for high-speed communication and data transfer.
  • Programmability: Users can program the output frequency with fine granularity, allowing for precise tuning to meet specific system requirements. This feature provides designers with the flexibility to use the same component for multiple designs, simplifying inventory management.
  • Voltage Supply: The device operates on a supply voltage that is compatible with most common systems, ensuring easy integration into a wide range of electronic products.
  • Temperature Stability: The oscillator maintains stable performance across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The LMK62A2-100M00SIAT is ideal for use in applications that demand high-performance timing solutions, including:

  • Networking equipment such as routers, switches, and servers
  • Data storage systems
  • Telecommunications infrastructure
  • High-speed data converters
  • Industrial and medical electronics

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the LMK62A2-100M00SIAT is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate this oscillator into their projects.

With its combination of performance, flexibility, and support, the LMK62A2-100M00SIAT is an excellent choice for any design requiring a reliable and precise timing solution.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4899 $88.9798
3+ $36.5045 $109.5135
5+ $35.3638 $176.8190
6+ $34.2230 $205.3380
8+ $33.0822 $264.6576
11+ $29.6600 $326.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,415 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess