EN
  • EN
  • DE

TPS3430WQDRCRQ1

Part No TPS3430WQDRCRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Watchdog Circuit
Voltage - Supply 1.6V ~ 6.5V
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Mounting Type Surface Mount, Wettable Flank
Base Product Number TPS3430
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341056-TPS3430WQDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3430WQDRCRQ1 CAD Model

Description

Product Overview: TPS3430WQDRCRQ1 by Texas Instruments

The TPS3430WQDRCRQ1 is a robust and highly reliable automotive-grade watchdog timer integrated circuit, meticulously designed by Texas Instruments to ensure optimal performance in critical system monitoring applications. This component is an indispensable tool for automotive engineers looking to enhance the safety and reliability of their vehicle's electronic systems.

Key Features

  • Watchdog Timer: The TPS3430WQDRCRQ1 features a programmable watchdog timer that can be set to specific time intervals, ensuring that electronic systems remain operational and responsive. This function is critical for identifying and responding to system errors or malfunctions.
  • Voltage Supervision: It includes an under-voltage lockout (UVLO) feature that monitors the supply voltage, safeguarding the system against power supply variations that could potentially cause harm or disrupt system functionality.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, this device is suitable for the harsh environments typically encountered in automotive applications.
  • Small Form Factor: The device comes in a compact, 10-pin WSON package, making it ideal for space-constrained applications without compromising performance.

Applications

The TPS3430WQDRCRQ1 is specifically tailored for use in automotive environments, where consistent and reliable performance is non-negotiable. It is particularly well-suited for:

  • Engine control units (ECUs)
  • Transmission control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems

Quality and Reliability

As an automotive-qualified product, the TPS3430WQDRCRQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring high levels of quality and reliability. Texas Instruments' commitment to excellence means that this device has undergone rigorous testing to perform under the most demanding conditions, providing peace of mind for manufacturers and end-users alike.

In summary, the TPS3430WQDRCRQ1 from Texas Instruments is a high-performance, automotive-grade watchdog timer that offers exceptional reliability and functionality for a wide range of vehicle electronics. Its comprehensive feature set and adherence to industry standards make it an essential component for automotive system designers focused on safety and dependability.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $8.3309
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
NEC
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess