EN
  • EN
  • DE

DSC1001CI5-033.3300

Part No DSC1001CI5-033.3300
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3300MHZ CMOS SMD  /  33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1218552-DSC1001CI5-033.3300
Ultra Librarian 3D Model Ultra Librarian DSC1001CI5-033.3300 CAD Model

Description

Product Overview: DSC1001CI5-033.3300

The DSC1001CI5-033.3300 is a high-quality, low-power silicon MEMS oscillator produced by Microchip Technology. This precision oscillator is designed to be a drop-in replacement for traditional crystal oscillators, offering enhanced stability, reliability, and flexibility for a wide range of applications.

Key Features

  • Frequency: This device provides a fixed output frequency of 33.3300 MHz, suitable for high-performance computing, telecommunications, and industrial applications.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V to 3.3V, accommodating a variety of design requirements and ensuring compatibility with most modern circuits.
  • Stability: The DSC1001 series is known for its excellent frequency stability, which is vital for applications where precision timing is crucial.
  • Form Factor: The compact 4-SMD, no lead package makes it an ideal choice for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it robust for use in challenging environmental conditions.
  • Low Power Consumption: Its energy-efficient design ensures minimal power draw, which is essential for battery-powered and portable devices.
  • EMI Reduction: The oscillator incorporates built-in EMI reduction features, contributing to a cleaner signal and reduced interference in sensitive applications.

Applications

The DSC1001CI5-033.3300 is versatile and can be used in various applications, including IoT devices, consumer electronics, networking equipment, and embedded systems. Its robust design and high performance make it an excellent choice for engineers and designers looking to improve their system's reliability and efficiency.

Quality and Support

Microchip Technology is a leader in providing semiconductor products that enable smart, connected, and secure designs. With the DSC1001CI5-033.3300, customers can expect industry-leading technical support and a commitment to quality that is synonymous with the Microchip brand.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess