EN
  • EN
  • DE
  • IT

DSC1003CI5-087.5000

Part No DSC1003CI5-087.5000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 87.5000MHZ CMOS SMD  /  87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1003
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 87.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 9.6mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1206531-DSC1003CI5-087.5000
Ultra Librarian 3D Model Ultra Librarian DSC1003CI5-087.5000 CAD Model

Description

The DSC1003CI5-087.5000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a compact and reliable alternative to traditional quartz crystal oscillators, delivering enhanced stability and accuracy for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator delivers a fixed output frequency of 87.5000 MHz, suitable for high-speed digital systems.
  • Low Power Consumption: Designed for energy-efficient operation, this component is ideal for battery-powered devices and applications that require minimal power draw.
  • Stability: Offering excellent frequency stability, the DSC1003CI5-087.5000 is less susceptible to variations in temperature and other environmental factors, ensuring consistent performance.
  • Size: The compact 4-SMD, no lead footprint allows for integration into space-constrained designs without sacrificing performance.
  • Supply Voltage: This oscillator operates at a supply voltage of 1.8V to 3.3V, providing flexibility in various design architectures.
  • Output Type: The device features a CMOS output, delivering a clean and stable signal for digital circuits.

Applications

The DSC1003CI5-087.5000 is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems
  • Consumer electronics including wearables, smart home devices, and multimedia systems
  • Industrial controls and automation systems
  • Medical devices requiring precise timing for diagnostics and monitoring
  • Automotive electronics for in-vehicle systems and infotainment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1003CI5-087.5000 is no exception. Manufactured to stringent standards, this oscillator is designed for long-term reliability, ensuring that it meets the needs of the most demanding applications.

You May Also Be Interested in

ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Epson Electronics America Inc-Semiconductor Div
TSX-3225 33.33333M80AAAAC40RE0:
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Lowest to $5.2552
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
Microchip Technology
DIFFERENTIAL XO +2.5 VDC +/-5% L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess