EN
  • EN
  • DE

VC-820-EAE-KAAN-25M0000000

Part No VC-820-EAE-KAAN-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3VDC CMOS -40C TO +85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1328163-VC-820-EAE-KAAN-25M0000000
Ultra Librarian 3D Model Ultra Librarian VC-820-EAE-KAAN-25M0000000 CAD Model

Description

The VC-820-EAE-KAAN-25M0000000 is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding requirements of modern embedded systems, offering a blend of performance, power efficiency, and a rich set of features.

Key Features

  • Advanced Core: At the heart of the VC-820-EAE-KAAN-25M0000000 lies an advanced core that is optimized for both low-power operation and high-speed processing, making it suitable for a wide range of applications from power-sensitive to performance-intensive tasks.
  • Memory: The MCU comes equipped with ample memory resources, including high-speed flash memory and SRAM, ensuring smooth operation and sufficient space for complex programs and data storage.
  • Connectivity: With integrated communication peripherals, this microcontroller supports various communication protocols, allowing it to easily interface with other devices and networks, enhancing its capabilities for IoT applications.
  • Robust Security: Security is a paramount concern in today's connected world, and the VC-820-EAE-KAAN-25M0000000 addresses this with robust hardware-based security features that protect against various threats and ensure the integrity and confidentiality of data.
  • Low Power Consumption: The device is engineered for efficiency, drawing minimal power in both active and sleep modes, which is crucial for battery-powered and energy-harvesting applications.
  • Analog Capabilities: The inclusion of high-performance analog modules like ADCs and DACs allows for precise sensing and control, which is essential for applications requiring accurate real-time data processing.

Applications

The versatility of the VC-820-EAE-KAAN-25M0000000 makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, medical equipment, and IoT devices. Its robust design and rich feature set ensure that it can meet the stringent requirements of these diverse fields.

Overall, the VC-820-EAE-KAAN-25M0000000 from Microchip Technology represents a perfect blend of modern microcontroller technologies, designed to empower developers and engineers with a reliable, powerful, and secure platform for their next-generation electronic products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess