EN
  • EN
  • DE
  • IT

SVC251SP

Part No SVC251SP
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195045-SVC251SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC251SP CAD Model

Description

Introducing the SVC251SP - A Robust ESD Protection Device from ON Semiconductor

The SVC251SP is an innovative ESD protection device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreparable damage to electronic devices. The SVC251SP is a testament to ON Semiconductor's commitment to providing high-quality protection solutions for a wide range of applications.

Key Features

  • Low Clamping Voltage: The SVC251SP offers an extremely low clamping voltage, ensuring that sensitive circuits are well-protected against ESD events.
  • Fast Response Time: With its quick response to ESD strikes, this device minimizes the risk of damage to the protected component, preserving its functionality and longevity.
  • High ESD Immunity: It is capable of withstanding ESD discharges of ±30 kV (air) and ±30 kV (contact), as per the IEC 61000-4-2 standard, providing robust protection for your electronics.
  • Low Leakage Current: The SVC251SP is designed with a low leakage current, reducing power consumption and making it suitable for battery-powered applications.
  • Compact Package: Housed in a small SOD-882 package, this device is ideal for space-constrained applications, without compromising on performance.

Applications

The SVC251SP is versatile and can be used across various industries and applications. It is particularly suited for:

  • Portable Electronics: Smartphones, Tablets, and Wearables
  • Communication Systems: Transceivers and Network Ports
  • Computer Peripherals: USB Interfaces and HDMI Ports
  • Consumer Electronics: Digital Cameras, MP3 Players, and LCD/PDP TVs

With its exceptional ESD protection capabilities, the SVC251SP from ON Semiconductor is an essential component for any design requiring reliable defense against electrostatic events. Its integration into your product can significantly enhance its resilience and durability, ensuring that your electronic devices operate smoothly and reliably even in environments prone to ESD occurrences.

Choose the SVC251SP for its superior protection, compact form factor, and ON Semiconductor's renowned quality and reliability. Safeguard your sensitive electronics today with this state-of-the-art ESD protection solution.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,VARACTOR,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.8344
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
NXP / Nexperia
DIODE VHF VAR CAP 32V SOD523
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess