EN
  • EN
  • DE
  • IT

SN74LS629NSR

Part No SN74LS629NSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL VCO 20MHZ 16SO / Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 16-Pin SOP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel package
Part Status Obsolete(EOL)
Type VCO (Dual)
Frequency 20MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 35mA
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 795050-SN74LS629NSR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS629
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LS629NSR CAD Model

Description

The SN74LS629NSR, crafted by the esteemed Texas Instruments, is a precision oscillator that has been engineered to deliver stable and accurate frequency control in a wide range of applications. This versatile component is a part of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation and reduced power consumption.

Key Features

  • Voltage-Controlled Oscillator (VCO): The core functionality of the SN74LS629NSR is its ability to generate an oscillating frequency that can be precisely controlled by an input voltage, offering a range of 0.002 MHz to 20 MHz, making it suitable for a variety of timing and waveform generation tasks.
  • Wide Operating Voltage: It operates over a wide supply voltage range from 4.75V to 5.25V, providing flexibility in different system voltage environments.
  • High Precision: The device is designed for high precision and stability, ensuring consistent performance for critical applications that depend on accurate timing signals.
  • Low Power Consumption: Built on the low-power Schottky process, the SN74LS629NSR is optimized for power-sensitive designs, making it ideal for battery-operated devices and portable applications.
  • Surface-Mount Package: Available in an SOP (Small Outline Package), the SN74LS629NSR is suitable for space-constrained applications and is designed for easy integration into surface-mount technology (SMT) processes.

Applications

The SN74LS629NSR is an invaluable component for a myriad of applications where precise frequency control is paramount. These include, but are not limited to, telecommunications systems, data communication equipment, signal processing units, and personal computing devices. Its reliability and precision also make it an excellent choice for industrial control systems, test equipment, and any electronic application requiring a stable timing source.

Quality and Reliability

As with all Texas Instruments products, the SN74LS629NSR is manufactured to the highest quality standards, ensuring reliability and performance. TI's commitment to excellence means that you can trust this oscillator to perform consistently over the long term, even in the most demanding environments.

You May Also Be Interested in

Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5371 $60.9081
25+ $4.5433 $113.5825
39+ $4.4013 $171.6507
53+ $4.2594 $225.7482
69+ $4.1173 $284.0937
92+ $3.6914 $339.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess