EN
  • EN
  • DE

SNJ54LS628J

Part No SNJ54LS628J
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS628
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674027-SNJ54LS628J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS628J CAD Model

Description

Product Overview: SNJ54LS628J

The SNJ54LS628J, manufactured by Texas Instruments, is a high-performance voltage-controlled oscillator (VCO) integrated circuit. This precision device is designed for a wide array of applications requiring a stable and adjustable frequency source. The SNJ54LS628J is a member of the 54LS series and comes in a robust ceramic package, ensuring reliable operation even in demanding military and aerospace environments.

Key Features

  • Voltage-Controlled Oscillator (VCO): The core functionality of the SNJ54LS628J allows users to control the frequency of the output waveform with an input voltage, providing a versatile solution for generating precise frequencies.
  • Wide Frequency Range: This device is capable of generating frequencies from a few Hz to several MHz, accommodating a broad spectrum of applications.
  • High Linearity: The VCO offers excellent linearity, which is crucial for applications where frequency accuracy is paramount.
  • Stability: Engineered for stability, the SNJ54LS628J maintains consistent performance over various conditions, including temperature fluctuations and supply voltage variations.
  • Military Specifications: As part of the 54LS series, this product meets the stringent requirements of military specifications, ensuring operation in extreme conditions.
  • Ceramic Package: The durable ceramic package not only provides physical protection but also enhances the thermal and electrical performance of the device.

Applications

The SNJ54LS628J is ideal for use in systems where precise frequency control is necessary. Common applications include but are not limited to:

  • Signal generators and synthesizers
  • Phase-locked loop (PLL) circuits
  • Function generators
  • Electronic instrumentation
  • Communication systems
  • Radar and navigation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54LS628J is no exception. This product is subjected to rigorous testing and quality control measures, ensuring it meets the high standards expected of TI components. Customers can trust the SNJ54LS628J for their mission-critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess