EN
  • EN
  • DE

ICM7555ESA

Part No ICM7555ESA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage (V) 2V ~ 16.5V
Current - Supply 30μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series ICM7555
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801585-ICM7555ESA
Ultra Librarian 3D Model Ultra Librarian ICM7555ESA CAD Model

Description

The ICM7555ESA from Maxim Integrated is a highly versatile, general-purpose timer that is designed to offer improved performance over the standard 555 timer ICs. This device is particularly well-suited for applications requiring a reliable and stable timing configuration, ranging from simple delay timers to complex pulse sequence generation.

Key Features

  • Low Power Consumption: With its CMOS technology, the ICM7555ESA ensures significantly reduced power consumption compared to bipolar 555 timers, making it ideal for battery-operated devices.
  • Stable Operation: It provides a stable timing circuit that is unaffected by temperature and supply voltage variations, ensuring consistent performance across different environmental conditions.
  • Versatile Supply Voltage Range: The device operates within a supply voltage range of 2V to 18V, accommodating a wide array of applications and power sources.
  • High Maximum Frequency: Capable of producing precise time delays or oscillations, the ICM7555ESA can achieve a maximum frequency of 1MHz.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveform from 50% to nearly 100% to meet the requirements of various applications.

Applications

The ICM7555ESA timer is used in a diverse range of applications including, but not limited to:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Package and Quality

Enclosed in an 8-pin SOP (Small Outline Package), the ICM7555ESA offers a compact footprint suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, providing a reliable and durable timer IC that can withstand industrial demands.

Conclusion

Whether you're developing consumer electronics, automotive systems, or industrial controls, the ICM7555ESA from Maxim Integrated is a solid choice for a general-purpose timer. Its low power consumption, operational stability, and flexible voltage range make it an indispensable component for designers and engineers looking to create efficient and reliable timing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
NEC
Need more? Email Us
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6538 $53.5766
16+ $6.2801 $100.4816
25+ $6.0838 $152.0950
34+ $5.8876 $200.1784
44+ $5.6913 $250.4172
59+ $5.1026 $301.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess