EN
  • EN
  • DE

LTC4410ES6

Part No LTC4410ES6
Manufacturer Linear Technology
Description USB Power Manager in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209132-LTC4410ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4410ES6 CAD Model

Description

Linear Technology LTC4410ES6 Low Loss PowerPath Controller

The LTC4410ES6 is a highly efficient, small form factor PowerPath controller designed by Linear Technology to seamlessly manage power flow between multiple sources and a load. This integrated circuit is ideal for applications that require a prioritized power supply system, ensuring that the most desirable power source is always used to power the load without interruption.

Key Features:

  • Automatic Switching: The LTC4410ES6 automatically switches between power sources, giving priority to the input with the highest priority, typically an external supply over a battery.
  • Minimal Voltage Drop: The device features a very low forward voltage drop of only 50mV at 500mA, which minimizes power loss and heat generation, thus enhancing system efficiency and battery life.
  • Reverse Blocking: Built-in back-to-back n-channel MOSFETs prevent reverse current, protecting the input sources from each other.
  • Compact Size: The LTC4410ES6 comes in a tiny SOT-23 package, making it suitable for space-constrained applications such as handheld devices.

Applications:

  • Portable Devices
  • Handheld Medical Equipment
  • Backup Power Systems
  • Dual Battery Systems
  • Redundant Power Supplies

The LTC4410ES6 ensures the integrity of power delivery by allowing a secondary power source to take over immediately and seamlessly if the primary source fails or is disconnected. This feature is critical in applications where uninterrupted power is essential, such as in medical devices or communication equipment.

With its robust design, the LTC4410ES6 is also characterized by its ability to operate over a wide temperature range, making it suitable for harsh environments. The device's low quiescent current contributes to overall power conservation, which is particularly important in battery-operated devices where energy efficiency is paramount.

Overall, the LTC4410ES6 from Linear Technology is a versatile and reliable solution for managing power in complex systems that require seamless transition between multiple power sources, ensuring continuous operation without compromising on efficiency or space.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7279 $52.1906
33+ $3.0588 $100.9404
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess