EN
  • EN
  • DE

FSICEKITGPGT

Part No FSICEKITGPGT
Manufacturer NXP / Nexperia
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description KIT EMULATOR FSICE FOR 9 / HC08 FSICE Emulator (In-Circuit/In-System)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr NXP USA Inc.
Series FSICE
Package Bulk
Product Status Obsolete
Type Emulator (In-Circuit/In-System)
For Use With/Related Products HC08
Contents Board(s)
Base Product Number FSICE
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346155-FSICEKITGPGT
Ultra Librarian 3D Model Ultra Librarian FSICEKITGPGT CAD Model

Description

The FSICEKITGPGT from NXP Semiconductors is a comprehensive development kit designed for engineers and developers who are looking to harness the power of NXP's advanced semiconductor solutions. This kit is particularly tailored for the development and testing of applications that require robust security features, high-speed data processing, and reliable performance under various operating conditions.

At the heart of the FSICEKITGPGT is a state-of-the-art microcontroller unit (MCU) from NXP’s product line, which boasts exceptional processing capabilities and integrated security features. The MCU is designed to meet the rigorous demands of modern embedded systems, making it an ideal choice for applications in the automotive, industrial, and Internet of Things (IoT) sectors.

The development kit includes a range of peripherals and interfaces that allow for versatile connectivity options. Developers can take advantage of multiple communication protocols such as SPI, I2C, UART, and CAN, enabling the kit to interface with a wide array of external devices and systems. Additionally, the kit's expansion ports make it easy to integrate with additional modules and sensors, providing a flexible platform for prototyping and experimentation.

NXP’s FSICEKITGPGT is equipped with a suite of software tools that streamline the development process. These tools include an integrated development environment (IDE), comprehensive drivers, and middleware that support rapid development and debugging. The kit also comes with sample code and detailed documentation to help users get started quickly and efficiently.

Security is a paramount concern in today's connected world, and the FSICEKITGPGT addresses this by incorporating advanced security features. These include hardware-based encryption and decryption engines, secure boot capabilities, and a range of cryptographic functions that ensure data integrity and protect against unauthorized access.

In summary, the NXP FSICEKITGPGT development kit is an all-encompassing platform that provides developers with the tools necessary to create sophisticated, secure, and high-performance applications. With its powerful MCU, versatile connectivity options, and comprehensive software support, this kit is an invaluable resource for any professional working in the field of embedded systems development.

You May Also Be Interested in

NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $472.7273
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess