EN
  • EN
  • DE

U-MULTILINK

Part No U-MULTILINK
Manufacturer NXP / Nexperia
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description USB MULTILINK PROGRAMMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197125-U-MULTILINK
Manufacturer NXP USA Inc.
Category Development Boards, Kits, Programmers- Programmers, Emulators, and Debuggers
Series USB Multilink
Package Box
Product Status Active
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products ARM®, ARM® Cortex® and Other Devices
Contents Board(s), Cable(s)
Ultra Librarian 3D Model Ultra Librarian U-MULTILINK CAD Model

Description

Introducing the U-MULTILINK Universal USB Multilink Development Interface

The U-MULTILINK is a sophisticated and versatile development tool designed by NXP Semiconductors to facilitate the programming and debugging of a wide range of NXP microcontrollers. This device acts as a bridge, connecting your computer's USB port to the target microcontroller's debug interface, thereby streamlining the development process for engineers and developers.

Boasting compatibility with many of NXP's 8-, 16-, and 32-bit microcontroller families, the U-MULTILINK is a truly universal development tool. It supports a variety of protocols, including JTAG, SWD, SPD, and BDM, which makes it an essential item for developers working with NXP's diverse product range. Whether you're developing applications for automotive, industrial, or consumer electronics, the U-MULTILINK is designed to meet your needs.

The device is not only powerful but also user-friendly. It requires no external power supply, drawing the necessary power directly from the USB port. This plug-and-play interface is immediately recognized by modern operating systems, ensuring a hassle-free setup. Additionally, the U-MULTILINK is equipped with multiple LED indicators that provide instant visual feedback on the status of the communication and power supply, making troubleshooting a breeze.

The U-MULTILINK is compatible with NXP's CodeWarrior development environment as well as several third-party software tools, offering developers the flexibility to work within their preferred programming environment. High-speed USB communication ensures that programming and debugging tasks are completed swiftly, reducing development time and accelerating time-to-market for new products.

In the package, you'll find the U-MULTILINK interface, a USB cable, and a ribbon cable for connecting to the target microcontroller. With its robust construction and comprehensive support, the U-MULTILINK is a reliable investment for professional developers seeking to optimize their workflow and maximize productivity.

If you're looking for a universal programming and debugging solution for NXP microcontrollers, the U-MULTILINK is the perfect choice. Its versatility, ease of use, and compatibility with a broad range of devices make it an invaluable tool for any serious electronics developer.

You May Also Be Interested in

Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
S5U1C17001H3100 ICDMINI VER3.0 / S1C17 - Emulator
Need more? Email Us
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
Infineon Technologies
KIT PSOC MINIPROG3 PROGRAM DEBUG
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 DOWNLOADER KIT
Need more? Email Us
Microchip Technology
MPLAB ICD3 DEBUGGER/PROGRAMMER / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $570.3770 $570.3770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess