Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194639-STP6NA60PI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP6NA60PI CAD Model

Description

The STP6NA60PI is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of their advanced PowerMESHâ„¢ lineup, which is well-known for its excellent dynamic performance and energy efficiency. The STP6NA60PI is specifically engineered to address the demanding requirements of a wide range of power applications.

Key Features

  • Voltage Rating: The STP6NA60PI boasts a high drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Current Capacity: It can handle continuous drain currents (I<sub>D) up to 6A, providing substantial power handling capability.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)), this MOSFET ensures reduced conduction losses and improved power efficiency.
  • High-Speed Switching: The fast switching speed is ideal for high-frequency power converters and other applications requiring rapid transitions.
  • Integrated Protection: Built-in zener protection on the gate helps to safeguard the device from electrostatic discharge (ESD) and other voltage transients.

Applications

The STP6NA60PI is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Inverters for solar energy systems
  • Lighting applications, such as LED drivers
  • Electronic ballasts for fluorescent lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP6NA60PI is no exception and is built to meet rigorous standards for performance and reliability. It is designed to withstand harsh environments and is characterized by its longevity and stable operation over an extended temperature range.

Environmental Compliance

Adhering to environmental standards, the STP6NA60PI is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and is suitable for use in eco-friendly products.

You May Also Be Interested in

Infineon Technologies
Trans MOSFET N-CH 600V 4.5A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 4.5A TO252-3
Lowest to €1.0440
ECAD model for SPD04N60C3
Alpha & Omega Semiconductor Inc.
Lowest to €0.3994
ECAD model for AOD4114
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to €2.1740
ECAD model for IRF7424TR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to €0.3335
ECAD model for MDD3400
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to €5.3257
ECAD model for FCH104N60
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to €0.8305
ECAD model for HUF76639S3S

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention