EN
  • EN
  • DE

NRS5030T1R0NMGJ

Part No NRS5030T1R0NMGJ
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 1UH 4A 19.5 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 29 Weeks
Features 1 µH Shielded Wirewound Inductor 4 A 19.5mOhm Max Nonstandard
Manufacturer Taiyo Yuden
Series NR, S Type
Package Reel - TR
Operating Temperature Range -25°C ~ 120°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 587-3455-6, LM NRS5030T 1R0NMGJ, 587-3455-1, 587-3455-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887563-NRS5030T1R0NMGJ
Ultra Librarian 3D Model Ultra Librarian NRS5030T1R0NMGJ CAD Model

Description

The Taiyo Yuden NRS5030T1R0NMGJ is an NR, S Type series part that is a 1 µH shielded wirewound inductor 4 A 19.5mOhm max nonstandard.

  • Series: NR, S Type
  • Inductance: 1 µH
  • Type: Shielded wirewound inductor
  • Current: 4 A
  • Resistance: 19.5mOhm max
  • Package: Reel - TR, nonstandard
  • Mounting: Surface mounted
  • Operating Temperature Range: -25°C ~ 120°C
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 500
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Lowest to $0.3444
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Others
Lowest to $1.2878
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Delta Electronics
Lowest to $2.1691
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1431 $50.0850
855+ $0.1174 $100.3770
1,320+ $0.1137 $150.0840
1,820+ $0.1101 $200.3820
2,350+ $0.1064 $250.0400
3,145+ $0.0954 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess