EN
  • EN
  • DE

LTC6995IS6-2#TRMPBF

Part No LTC6995IS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6995
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349275-LTC6995IS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995IS6-2#TRMPBF CAD Model

Description

LTC6995IS6-2#TRMPBF - TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM) from Analog Devices Inc.

The LTC6995IS6-2#TRMPBF is a highly versatile and reliable Voltage-Controlled Pulse Width Modulator (PWM) integrated circuit (IC) from Analog Devices Inc., which is part of their TimerBlox series. This IC is designed to provide a precise, programmable PWM output with a frequency range from 3.81Hz to 1MHz, making it an excellent choice for a wide array of applications, including motor control, LED dimming, and signal generation.

Encased in a compact SOT-23 package, the LTC6995IS6-2#TRMPBF is engineered for space-constrained applications. It operates from a single 2.25V to 5.5V supply, which allows it to be used in both portable and fixed power environments. The device also features a temperature range of -40°C to 125°C, ensuring reliable operation in extreme conditions.

One of the key attributes of the LTC6995IS6-2#TRMPBF is its ease of use. It requires minimal external components to function, which simplifies the design process and accelerates time to market. The PWM duty cycle can be controlled with an external voltage, making it adaptable to user requirements. Additionally, the IC incorporates a divide-by-1 to divide-by-1024 prescaler and a 0% to 100% duty cycle range, offering fine-tuning capabilities for pulse width modulation.

The LTC6995IS6-2#TRMPBF also features a frequency modulation (FM) capability, allowing the frequency to be modulated by an external voltage. This feature is particularly useful in applications requiring frequency dithering to reduce electromagnetic interference (EMI). The device's robust design includes a high ESD (electrostatic discharge) rating, providing additional protection against unexpected electrical spikes.

For designers and engineers looking for a reliable and flexible PWM solution, the LTC6995IS6-2#TRMPBF from Analog Devices Inc. is an outstanding option. Its combination of programmability, compact size, and robust performance make it a go-to component for a multitude of PWM applications.

To facilitate rapid prototyping and integration into existing designs, Analog Devices offers comprehensive technical documentation, including datasheets, application notes, and design tools for the LTC6995IS6-2#TRMPBF, ensuring support throughout the development process.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3306 $50.6448
20+ $5.1943 $103.8860
30+ $5.0320 $150.9600
42+ $4.8697 $204.5274
54+ $4.7074 $254.1996
72+ $4.2204 $303.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess