EN
  • EN
  • DE

FMH16N60G-S33PPQ-P

Part No FMH16N60G-S33PPQ-P
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186987-FMH16N60G-S33PPQ-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMH16N60G-S33PPQ-P CAD Model

Description

The FMH16N60G-S33PPQ-P is a high-performance N-channel MOSFET manufactured by Fuji Electric. It's designed for use in high-efficiency power switching applications, leveraging advanced trench gate technology to reduce on-resistance and gate charge. This results in superior performance and reduced power losses.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Motor control applications

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for greater efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall efficiency.
  • Low Gate Charge (Qg): Lowers drive power requirements, simplifying drive circuitry.
  • Avalanche Ruggedness: High avalanche energy capability for increased reliability.
  • RoHS Compliance: Meets environmental standards, restricting hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Improved System Performance: Enhances power electronic system efficiency and reliability.
  • Simplified Design: Lower gate charge simplifies gate drive circuit design.
  • Increased Reliability: Robust design ensures long-term operational stability.
  • Environmentally Friendly: Complies with RoHS directives.

Additional Details:

The FMH16N60G-S33PPQ-P features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 16A. Its low on-resistance (RDS(on)) minimizes power loss. It's housed in a package optimized for effective heat dissipation and long-term reliability. The gate charge (Qg) is designed to be low, contributing to reduced drive power requirements. Operating temperature ranges typically from -55°C to +150°C.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Sony
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess