EN
  • EN
  • DE

HCF4072BM1

Part No HCF4072BM1
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
High Level Output Current -2.4 mA
Logic Function OR
Low Level Output Current 2.4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Elements 2
Number of Gates 2
Number of Input Lines 4
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 350 ns
Quiescent Current 5 µA
RoHS Non-Compliant
Win Source Part Number 1199734-HCF4072BM1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4072BM1 CAD Model

Description

STMicroelectronics HCF4072BM1 - Dual 4-input OR Gate

The HCF4072BM1 from STMicroelectronics is a high-performance CMOS Dual 4-input OR Gate integrated circuit designed to deliver efficient logical operations for a wide range of electronic applications. This versatile component is well-suited for implementation in digital systems requiring a reliable logic OR function with multiple inputs.

Constructed with silicon gate CMOS technology, the HCF4072BM1 offers the advantage of high noise immunity and low power consumption, which are crucial for battery-operated devices and power-sensitive applications. Its symmetric output characteristics ensure balanced propagation delays, making it a preferred choice for precise timing applications.

The HCF4072BM1 operates over a broad voltage range from 3V to 15V, providing flexibility in various operating environments and compatibility with other logic families when used with appropriate interfacing. This makes it an ideal component for designers looking to create robust and adaptable electronic systems.

Key features of the HCF4072BM1 include:

  • Medium-speed operation: Ensures adequate performance for a multitude of applications without compromising on power efficiency.
  • Standardized symmetrical output characteristics: Offers consistent performance and simplifies design considerations.
  • Wide operating voltage range: Accommodates a variety of power supplies and allows for versatile application use.
  • Low power dissipation: Reduces energy consumption, which is particularly beneficial for portable and low-power designs.
  • High noise immunity: Provides stable operation even in electrically noisy environments.

The HCF4072BM1 is available in a compact SO-14 package, which is suitable for automated surface-mount assembly processes and space-constrained applications. Whether you are designing consumer electronics, automotive systems, or industrial controls, the HCF4072BM1 from STMicroelectronics represents a reliable and efficient solution for implementing dual 4-input OR logic functions in your circuit designs.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess