Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Switching Frequency 33kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC33063A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218145-MC33063AP1
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name MC33063A
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33063AP1 CAD Model

Description

The MC33063AP1 is a versatile DC-DC converter integrated circuit from ON Semiconductor, designed for a wide array of power supply and converter applications. This monolithic control circuit contains the primary functions required for DC-to-DC converters, allowing for step-up, step-down, and voltage-inverting configurations with a minimum number of external components.

Key Features

  • Adjustable Output Voltage: The MC33063AP1 provides an adjustable output voltage, which can be set using two external resistors. This feature gives designers the flexibility to use the IC in various applications requiring different voltage levels.
  • Wide Input Voltage Range: This IC operates over a wide input voltage range from 3 V to 40 V, making it suitable for battery-operated devices as well as for standard 12 V or 24 V systems.
  • High Precision Voltage Reference: A precision of ±2% on the reference voltage ensures accurate and consistent output, which is critical for sensitive electronic devices.
  • High Efficiency: The device is designed for high efficiency, which is essential for portable and power-sensitive applications.
  • Frequency Operation: It operates at a fixed frequency, which can be set with an external capacitor and resistor.
  • Current Limiting: Built-in current limiting features protect the device from overcurrent conditions.
  • Output Switch Current: The IC can handle output switch currents of up to 1.5 A.
  • Thermal Shutdown: The MC33063AP1 includes a thermal shutdown mechanism to prevent damage from overheating.

Applications

The MC33063AP1 is ideal for creating efficient power solutions in a variety of applications, including:

  • Portable Devices
  • Automotive Applications
  • Power Supply Modules
  • Battery Chargers
  • LED Drivers
  • Solar Power Systems

With its robust design and versatile functionality, the MC33063AP1 from ON Semiconductor is a reliable choice for designers looking to implement a compact, efficient, and flexible power conversion solution in their electronic projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6451 $57.5785
75+ $1.3499 $101.2425
115+ $1.3077 $150.3855
160+ $1.2655 $202.4800
205+ $1.2233 $250.7765
275+ $1.0968 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,256 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention