Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 38V
Output Current 3A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Dimension 10-VFDFN Exposed Pad
Win Source Part Number 091132-L7986TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7986TR CAD Model

Description

STMicroelectronics L7986TR Step-Down Switching Regulator

The L7986TR from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator that is designed to deliver up to 3 A of continuous output current. Operating from a wide input voltage range of 4.5 V to 38 V, this power management IC is ideal for a variety of applications that require a regulated lower voltage from a higher input voltage, including industrial, automotive, and consumer electronics.

The L7986TR utilizes a high-efficiency switching topology that enables it to achieve a very low dropout and maintain excellent efficiency across a broad range of loads. Its high switching frequency, which can be programmed up to 1 MHz, allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and improving transient response.

This regulator features an internal 160 mΩ high-side power MOSFET and a 100 mΩ synchronous rectifier that work together to minimize power loss and heat generation. The L7986TR also includes a variety of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

The L7986TR is highly versatile, with an adjustable output voltage that can be set from 0.8 V to VIN with two external resistors. This flexibility makes it suitable for powering a wide range of devices, from microcontrollers and DSPs to analog circuits and FPGAs. Its high level of integration simplifies design and accelerates time-to-market for engineers.

The device comes in a VFQFPN 16L 5x6x1.7 package, which is designed for optimal thermal performance and space-saving on the PCB. The L7986TR is also available in tape and reel packaging, making it suitable for high-volume production.

In summary, the L7986TR step-down switching regulator from STMicroelectronics is a compact, efficient, and reliable solution for a wide range of power supply applications. With its advanced features and protections, it delivers performance and flexibility that designers need to create sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6287 $57.0045
75+ $1.3364 $100.2300
120+ $1.2946 $155.3520
160+ $1.2528 $200.4480
210+ $1.2111 $254.3310
280+ $1.0858 $304.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,100 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention