Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206793-LT3757EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3757EDD CAD Model

Description

Linear Technology's LT3757EDD Boost Converter

The LT3757EDD is a versatile and powerful boost converter integrated circuit from Linear Technology, designed to cater to a wide array of applications requiring high voltage outputs from lower voltage sources. This compact and efficient component is housed in a small DFN package, making it an excellent choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LT3757EDD operates from an input voltage range of 4.5V to 40V, accommodating a variety of sources, including single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 100kHz to 1MHz, allowing a trade-off between efficiency and component size.
  • High Boost Ratios: With its powerful design, the LT3757EDD is capable of generating high boost ratios, making it suitable for applications such as LED drivers, battery-powered devices, and automotive equipment.
  • Integrated Soft-Start Function: The soft-start feature limits inrush current during startup, providing a safeguard for both the IC and the load.
  • Robust Protection Features: It includes overvoltage protection, thermal shutdown, and frequency foldback to ensure reliable operation under fault conditions.

Applications:

  • LED Drivers (including high power and multiple LEDs)
  • Portable Power Devices
  • Automotive and Industrial Supplies
  • Telecommunications Power Systems
  • Battery-Powered Equipment

The LT3757EDD is not only versatile but also user-friendly, with minimal external components required for operation. Its current mode control provides excellent line and load regulation, and the device's thermally enhanced DFN package ensures efficient heat dissipation. Whether you're designing a high-intensity LED array or a robust power supply, the LT3757EDD offers a reliable and high-performance solution for your boost converter needs.

Linear Technology, a part of Analog Devices, is known for its high-quality power management products, and the LT3757EDD is no exception, delivering on the promise of performance and reliability that engineers around the world have come to expect from the brand.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention