EN
  • EN
  • DE

STEVAL-IPE009V1

Part No STEVAL-IPE009V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL ST72321BR9/STPM14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Power Management, Energy/Power Meter
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STPM14, ST72F321BR9T6
Supplied Contents Board(s), Cable(s)
Win Source Part Number 764722-STEVAL-IPE009V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-IPE009V1
Introduction Date September 22, 2008
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE009V1 CAD Model

Description

STEVAL-IPE009V1 - STMicroelectronics' Energy Harvesting Reference Design

The STEVAL-IPE009V1 from STMicroelectronics is an innovative energy harvesting reference design, specifically created to revolutionize the way electronic devices are powered. This cutting-edge product is designed to capture and convert ambient energy into usable electrical power, making it an ideal solution for low-power applications where battery replacement is difficult or impractical.

At the heart of the STEVAL-IPE009V1 lies an advanced energy harvesting and storage circuit, which is capable of extracting energy from a variety of sources such as light, vibration, or temperature differentials. This versatility ensures that the reference design can be employed in a wide array of applications, ranging from remote sensors and wearable technology to industrial and environmental monitoring systems.

The reference design integrates STMicroelectronics' state-of-the-art components, including ultra-low-power microcontrollers, efficient power management ICs, and robust energy storage elements. This combination ensures maximum energy extraction and storage efficiency, providing a reliable power supply for the connected devices.

Key features of the STEVAL-IPE009V1 include its compact form factor, which allows for easy integration into existing designs without the need for significant modifications. Moreover, the reference design comes with comprehensive documentation and software support, simplifying the development process for engineers and accelerating time-to-market for new products.

The STEVAL-IPE009V1 is not just a testament to STMicroelectronics' commitment to sustainable and eco-friendly technology but also serves as an inspiration for designers looking to create self-powered electronic systems. By leveraging the power of ambient energy sources, the STEVAL-IPE009V1 paves the way for a future where electronics are untethered from traditional power sources, offering greater flexibility and autonomy.

In summary, the STEVAL-IPE009V1 from STMicroelectronics is a comprehensive solution for anyone looking to explore the potential of energy harvesting in their products. Its robust design, efficiency, and ease of use make it an invaluable tool for innovators and forward-thinking companies worldwide.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess