EN
  • EN
  • DE

ISPGDX160VA-3Q208-5I

Part No ISPGDX160VA-3Q208-5I
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198905-ISPGDX160VA-3Q208-5I
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPGDX160VA-3Q208-5I CAD Model

Description

The ISPGDX160VA-3Q208-5I is a high-performance, in-system programmable (ISP) Generic Digital eXpander (GDX) device from Lattice Semiconductor. Designed for versatile digital logic implementation, it balances speed and power efficiency. It offers a customizable solution for applications ranging from industrial control to consumer electronics.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Embedded Systems
  • Consumer Electronics
  • Networking Equipment

Features:

  • High Density Programmable Logic: Enables implementation of complex digital circuits.
  • In-System Programmability (ISP): Allows for convenient on-board reprogramming.
  • High-Speed Performance: Delivers fast propagation delays.
  • Low Power Consumption: Suitable for battery-powered or energy-conscious applications.
  • Flexible I/O Options: Supports a wide range of input/output configurations.
  • Advanced Routing Architecture: Provides efficient routing between logic elements.
  • QFP208 Package: Industry-standard package for ease of integration.

Benefits:

  • Design Flexibility: Adapts to specific application requirements.
  • Rapid Prototyping: Accelerates the development process.
  • Easy Updates: Simplifies modifications and improvements in the field.
  • Optimized Performance: Balances speed and power efficiency.
  • Reduced Time to Market: Expedites product development cycles.

The ISPGDX160VA-3Q208-5I facilitates the creation of customized digital logic circuits. Standard design tools and software are used to program the device. The in-system programmability significantly streamlines updates without physically removing the component. Its design is intended to deliver optimal speed and minimal power draw, making it suited for a diverse spectrum of usages.

Specifications:

  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Max Frequency: Typically up to 150 MHz (dependent on design)
  • Number of I/O: 160
  • Package: 208-pin QFP

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Tianbo
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Sony
Need more? Email Us
Microchip Technology
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Hanrun
Lowest to $0.7534

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess