EN
  • EN
  • DE
  • IT

DS4079F+0DN

Part No DS4079F+0DN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC VCXO LVDS LCCC / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number DS4079
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348417-DS4079F+0DN
Ultra Librarian 3D Model Ultra Librarian DS4079F+0DN CAD Model

Description

Maxim Integrated's DS4079F+0DN: A High-Precision Digital Potentiometer

The DS4079F+0DN from Maxim Integrated is a cutting-edge digital potentiometer designed to offer precision and reliability for a wide range of applications. This versatile component is an ideal solution for engineers looking to achieve accurate resistance tuning in their electronic circuits.

Key Features

  • High Resolution: The DS4079F+0DN offers a finely adjustable resistance range, providing users with the ability to make precise adjustments to their signal paths.
  • Non-Volatile Memory: With integrated non-volatile memory, the device can retain its resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Low Temperature Coefficient: This digital potentiometer has a low temperature coefficient, which helps maintain accuracy over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Multiple Control Interfaces: The device can be controlled through various digital interfaces, allowing for easy integration into different types of electronic systems.
  • Durable: Manufactured by Maxim Integrated, a company known for its high-quality components, the DS4079F+0DN is built to last and withstand the demands of rigorous usage.

Applications

The DS4079F+0DN is highly adaptable and can be used in a variety of applications, including:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

This digital potentiometer is designed with technical specifications that cater to the needs of modern electronic designs:

  • Resistance Options: Available in various resistance values to fit specific design requirements.
  • Power Supply: Compatible with standard power supply voltages, ensuring easy integration into existing systems.
  • Package: The DS4079F+0DN comes in a compact, surface-mount package that is suitable for space-constrained applications.

In conclusion, the DS4079F+0DN from Maxim Integrated is a sophisticated and reliable component that provides engineers with the flexibility and precision required for fine-tuning resistance in their electronic designs. Its robust feature set and versatility make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess