EN
  • EN
  • DE
  • IT

DSC1001BE2-001.6000

Part No DSC1001BE2-001.6000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 1.6000MHZ CMOS SMD  /  1.6 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 1.6 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 1049076-DSC1001BE2-001.6000
Ultra Librarian 3D Model Ultra Librarian DSC1001BE2-001.6000 CAD Model

Description

Product Overview: DSC1001BE2-001.6000

The DSC1001BE2-001.6000 is a state-of-the-art silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This precision device is part of the DSC1001 series, known for its high stability and performance in a wide range of electronic applications.

Key Features

  • Frequency Range: The DSC1001BE2-001.6000 offers a fixed output frequency of 1.6000 MHz, providing a stable and reliable clock source for your digital applications.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V to 3.3V, catering to a broad spectrum of low-power devices and applications.
  • Low Power Consumption: This oscillator is designed for energy-efficient operation, making it an ideal choice for battery-powered devices and portable electronics.
  • Package Type: The device comes in a compact 4-SMD, no lead package, ensuring a minimal footprint on the PCB and ease of integration into various designs.
  • Temperature Stability: It features excellent temperature stability, ensuring consistent performance over a wide temperature range, which is critical for industrial and automotive applications.
  • Long-term Reliability: Microchip Technology's commitment to quality means that the DSC1001BE2-001.6000 is built for long-term reliability, with a low failure rate and robust resistance to environmental factors.

Applications

The DSC1001BE2-001.6000 is versatile and can be used in a multitude of applications, such as:

  • Wireless communication systems
  • Portable and wearable technology
  • Industrial controls and automation
  • Automotive electronics
  • IoT devices

Quality and Support

Microchip Technology provides comprehensive technical support and documentation for the DSC1001BE2-001.6000, ensuring that designers can implement this component with confidence. The product is backed by Microchip's reputation for delivering high-quality, reliable components that meet the demands of the ever-evolving electronics industry.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV / 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
CRYSTAL 22.1184MHZ 20PF SMD / 22.1184 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Lowest to $0.6014
TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us
TXC CORPORATION
XTAL OSC XO 212.5000MHZ LVDS SMD / 212.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Lowest to $7.7253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5360 $67.0000
295+ $0.4398 $129.7410
460+ $0.4262 $196.0520
630+ $0.4123 $259.7490
815+ $0.3986 $324.8590
1,090+ $0.3573 $389.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess