EN
  • EN
  • DE
  • IT

LTC3588IMSE-1#PBF

Part No LTC3588IMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ENERGY HARVESTING PSU 10MSOP / Piezoelectric Energy Harvesting Power Supply 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 950nA
Operating Supply Voltage 2.7 V ~ 20 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783453-LTC3588IMSE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3588-1
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3588IMSE-1#PBF CAD Model

Description

Linear Technology LTC3588IMSE-1#PBF Energy Harvesting Power Supply

The LTC3588IMSE-1#PBF is a highly integrated energy harvesting solution from Linear Technology, designed to efficiently manage power from low input sources such as piezoelectric, solar, or magnetic sources. This innovative product is a key component in the development of self-powered systems, where the need for low-power and long life is paramount, particularly in remote or wireless sensor applications.

Key Features

  • Wide Input Voltage Range: The LTC3588IMSE-1#PBF can operate with input voltages from 2.7V up to 20V, making it versatile for various energy harvesting sources and conditions.
  • Integrated Low-Loss Full-Wave Bridge Rectifier: This feature enables the device to efficiently convert AC power from piezoelectric sources into DC power without the need for external diodes, reducing component count and system complexity.
  • Programmable Undervoltage Lockout (UVLO): Users can set the UVLO level to ensure the system operates only when sufficient energy is available, preventing brown-out conditions and improving system reliability.
  • High Efficiency: With an integrated energy storage element and a high-efficiency buck converter, the LTC3588IMSE-1#PBF maximizes the energy harvested and minimizes losses.
  • Adjustable Output Voltage: The output voltage can be set between 1.8V and 5V using a single external resistor, providing flexibility for different power requirements.

Applications

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Industrial Monitoring
  • Remote Controls
  • Portable and Wearable Electronics

The LTC3588IMSE-1#PBF is packaged in a compact 10-lead MSOP, which is ideal for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it suitable for challenging environments. By enabling the use of ambient energy sources, this product supports the creation of autonomous, maintenance-free systems that contribute to a greener, more sustainable technology ecosystem.

Linear Technology's LTC3588IMSE-1#PBF is an excellent choice for designers looking to create efficient, self-sustaining power solutions for their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Analog Devices Inc.
IC USB POWER MANAGER 24-QFN
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $53.8203

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1218 $68.4872
8+ $14.0487 $112.3896
13+ $13.6097 $176.9261
18+ $13.1706 $237.0708
22+ $12.7316 $280.0952
30+ $11.4146 $342.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess