EN
  • EN
  • DE

MAX1907AETL+TG51

Part No MAX1907AETL+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX1907
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 702315-MAX1907AETL+TG51
Ultra Librarian 3D Model Ultra Librarian MAX1907AETL+TG51 CAD Model

Description

Maxim Integrated's MAX1907AETL+TG51: A Premier Laptop Battery Charger

The MAX1907AETL+TG51 is a cutting-edge lithium-ion (Li-ion) battery charger IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance product is engineered specifically for charging single-cell Li-ion batteries in laptop computers, offering a compact, efficient, and reliable solution for portable power management.

This advanced IC integrates a multitude of features that make it an ideal choice for the modern laptop. With its precision end-of-charge voltage control, the MAX1907AETL+TG51 ensures the battery is charged to its maximum capacity without overcharging, thus prolonging the battery's lifespan and maintaining its health. The charger's fast-charge control algorithm reduces the time required to fully charge the battery, which is essential for users on-the-go.

One of the key advantages of the MAX1907AETL+TG51 is its high level of integration. It includes a current-sense amplifier, MOSFET pass transistors, and thermal regulation circuitry, all of which contribute to a reduction in external component count. This not only simplifies the design process but also saves space on the PCB, making it an excellent choice for the sleek and compact laptops of today.

Additionally, the MAX1907AETL+TG51 boasts an adaptive charging scheme that adjusts the charging current based on the temperature, input voltage, and battery condition. This adaptive approach ensures optimal charging efficiency and safety, protecting both the charger and the battery from potential damage caused by extreme conditions.

The charger also features a digital I2C-compatible interface, allowing for easy programming and monitoring of the charging parameters. This level of control and customization is invaluable for manufacturers seeking to fine-tune the charging behavior to match specific battery chemistries and laptop designs.

In summary, Maxim Integrated's MAX1907AETL+TG51 is a sophisticated and versatile battery charging solution that delivers the performance and features required for today's high-demand laptop applications. Its precision, integration, and adaptability make it an outstanding choice for manufacturers looking to enhance the user experience with fast, efficient, and safe battery charging capabilities.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0538 $96.1076
3+ $39.4294 $118.2882
5+ $38.1970 $190.9850
7+ $36.9646 $258.7522
9+ $35.7322 $321.5898
11+ $32.0362 $352.3982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess