EN
  • EN
  • DE

MAX4845ELT+

Part No MAX4845ELT+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER SUPPLY SUPPORT CIRCUIT, FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Overvoltage Protection Controller
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1)
Base Product Number MAX4845
Standard Package 1,025 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 704261-MAX4845ELT+
Ultra Librarian 3D Model Ultra Librarian MAX4845ELT+ CAD Model

Description

Maxim Integrated MAX4845ELT+ Overvoltage Protection Controller

The Maxim Integrated MAX4845ELT+ is a high-precision, low-current overvoltage protection controller designed to safeguard sensitive electronics from harmful voltage levels. This tiny, yet powerful, controller is encapsulated in a compact 6-pin Thin SOT-23 package, making it an ideal choice for space-constrained applications.

The MAX4845ELT+ offers a robust defense against overvoltage conditions, ensuring that devices such as smartphones, tablets, and other portable electronics are protected from voltage transients and spikes that can occur in everyday usage. Its precise overvoltage protection threshold is factory set at a nominal voltage, which can be selected from a range to suit various application needs.

This controller is engineered with an internal MOSFET that disconnects the load from the supply when the input voltage exceeds the overvoltage threshold. The quick response time of the MAX4845ELT+ helps prevent damage to the load, thereby increasing the reliability and longevity of the protected device. Moreover, its low quiescent current minimizes power consumption when the device is in standby mode, which is critical for battery-powered applications.

Key features of the MAX4845ELT+ include:

  • Factory Preset Overvoltage Protection Threshold
  • Low Quiescent Current for Extended Battery Life
  • Fast Response Time to Overvoltage Events
  • Internal MOSFET to Disconnect Load During Overvoltage
  • Compact 6-Pin Thin SOT-23 Package for Space-Saving Designs

The device also boasts an overtemperature protection feature that shuts down the internal MOSFET if the junction temperature exceeds safe operational limits, adding an extra layer of safety.

With its combination of precision, speed, and compactness, the Maxim Integrated MAX4845ELT+ is an excellent choice for designers looking to integrate overvoltage protection into their next-generation portable electronics. Its reliability and efficiency make it a standout component in the field of circuit protection technology.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9958 $59.8740
75+ $1.6378 $122.8350
110+ $1.5870 $174.5700
155+ $1.5350 $237.9250
195+ $1.4842 $289.4190
265+ $1.3306 $352.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess