EN
  • EN
  • DE

AP4341HNTR-G1

Part No AP4341HNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC ACDC PSR ACCEL / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP4341
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805210-AP4341HNTR-G1
Ultra Librarian 3D Model Ultra Librarian AP4341HNTR-G1 CAD Model

Description

The AP4341HNTR-G1 is a sophisticated, high-precision voltage reference and regulator IC, designed and manufactured by Diodes Incorporated. This versatile component is engineered to deliver a stable and accurate voltage reference, which is crucial for ensuring the reliable operation of various electronic circuits. The AP4341HNTR-G1 finds its applications in a wide range of products, from consumer electronics to industrial control systems, where consistent voltage levels are imperative for optimal performance.

Key Features:

  • High-Accuracy Voltage Reference: The AP4341HNTR-G1 boasts an impressive voltage precision, providing a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic components.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even under conditions of limited power headroom, making it ideal for battery-powered devices and energy-saving applications.
  • Wide Operating Temperature Range: The device is designed to perform reliably across a broad temperature spectrum, accommodating the rigorous demands of industrial and automotive environments.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications and circuit designs.
  • Protection Features: The IC includes built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system against adverse conditions.
  • Compact Form Factor: Available in a small package, the AP4341HNTR-G1 saves valuable board space and is suitable for high-density circuit designs.

Applications:

The AP4341HNTR-G1 is ideal for a multitude of applications that require precise voltage regulation and reference. These include:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Power supplies and regulators
  • Automotive electronics
  • Industrial instrumentation

In conclusion, the AP4341HNTR-G1 by Diodes Incorporated is a high-performance, adjustable voltage reference and regulator IC that offers accuracy, reliability, and flexibility for a variety of electronic applications. Its compact size, coupled with robust protection features, makes it a valuable component for any design requiring precise voltage control.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,229 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess