Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Active
Applications Automotive
Current - Supply 7mA
Voltage - Supply 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package PowerSO-36, Bottom Pad
Base Product Number L9950
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612031-L9950
Ultra Librarian 3D Model Ultra Librarian L9950 CAD Model

Description

The L9950 from STMicroelectronics is a highly integrated door actuator driver designed for automotive applications. It is an advanced system-on-chip solution that provides robust and efficient control of door lock actuators, ensuring reliable operation in the demanding automotive environment.

Key Features

  • Integrated H-Bridge: The L9950 includes a built-in H-bridge motor driver capable of driving DC motors in both directions, which is essential for controlling the locking and unlocking mechanisms in vehicle doors.
  • Multiple Diagnostic Functions: It offers extensive diagnostic capabilities to detect and report various fault conditions such as open-load, short-circuit, over-temperature, and under-voltage situations, enhancing system reliability and safety.
  • Programmable Current Control: The device supports programmable peak and hold current control, allowing for optimized motor performance and reduced power dissipation.
  • Voltage Operation Range: The L9950 is designed to operate over a wide supply voltage range, accommodating the fluctuations typical in automotive power supplies.
  • SPI Interface: An SPI interface facilitates communication with a microcontroller, enabling control and diagnostics data exchange, which simplifies system integration and enhances functionality.
  • Power Saving Modes: The device incorporates power-saving modes, including a standby mode, to minimize power consumption when the actuator is not in active use.

Applications

The STMicroelectronics L9950 is primarily used in automotive applications for controlling power door locks. It can also be adapted for use in other vehicle actuator control applications such as trunk release and fuel flap control, providing a versatile solution for automotive system designers.

Benefits

The integration of the L9950 in automotive systems offers manufacturers numerous benefits, including reduced system complexity, lower overall system costs, and improved reliability. Its diagnostic features and robust design ensure that the L9950 can withstand the harsh conditions of the automotive environment while providing consistent, dependable performance.

You May Also Be Interested in

Texas Instruments
IC PHOT FLSH CHRG/IGBT DVR 16QFN
Need more? Email Us
ECAD model for TPS65563ARGTT
Renesas Electronics America
WLCSP 2.28X3.38X0.60 MM, 0.40MM
Lowest to €12.4192
ECAD model for P9222-RAZGI8
Maxim Integrated
IC AMD CORE SUPPLIES 40-TQFN / Processor PMIC 40-TQFN (6x6)
Lowest to €7.2362
ECAD model for MAX8774GTL+T
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to €7.8859
ECAD model for TPS6590379ZWSR
Renesas Electronics America
DIGITAL GREEN-MODE SYNCHRONOUS R
Lowest to €0.2806
ECAD model for IW673-20
Rohm Semiconductor
IC PWR MGMT SW REG 32-VCSP
Need more? Email Us
ECAD model for BH6053GU
Texas Instruments
IC WIRELESS RCVR/CHARGER 28DSBGA
Need more? Email Us
ECAD model for BQ51052BYFPT
National Semiconductor (TI)
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for LP3910SQ-AM/NOPB
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN
Need more? Email Us
ECAD model for TPS25740ARGET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €13.2074 €66.0370
11+ €10.8369 €119.2059
17+ €10.4982 €178.4691
24+ €10.1596 €243.8314
30+ €9.8208 €294.6249
41+ €8.8050 €361.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention