EN
  • EN
  • DE
  • IT

TPS6590379ZWSR

Part No TPS6590379ZWSR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Processor
Voltage - Supply 3.135 ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number TPS6590379
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813212-TPS6590379ZWSR
Ultra Librarian 3D Model Ultra Librarian TPS6590379ZWSR CAD Model

Description

TPS6590379ZWSR Power Management IC by Texas Instruments

The TPS6590379ZWSR is a highly sophisticated power management integrated circuit (PMIC) designed by Texas Instruments (TI), aimed at providing a comprehensive power solution for multi-core processors and other power-sensitive applications. This advanced PMIC is engineered to meet the stringent power requirements of contemporary embedded and mobile devices, offering a blend of performance, efficiency, and flexibility.

Key Features:

  • Multiple Power Rails: The TPS6590379ZWSR features several programmable voltage rails, enabling it to power various components of a system, including the CPU, memory, and peripherals.
  • High Efficiency: This PMIC is designed for high power efficiency, which helps to extend battery life in portable devices and reduce heat generation in high-performance systems.
  • Integrated Power Control: With its integrated power sequencing and control logic, the TPS6590379ZWSR simplifies system power-up and power-down procedures, ensuring reliable operation.
  • Customizable: The device includes programmable voltage settings and configurable start-up sequences, enabling designers to tailor the power management to their specific application needs.
  • SmartReflex™ Technology: TI's proprietary SmartReflex technologies are incorporated to provide adaptive voltage scaling and power savings without sacrificing performance.
  • I2C Interface: The inclusion of an I2C interface allows for easy communication with a host processor, facilitating dynamic voltage scaling, fault reporting, and other PMIC management tasks.

Applications:

The TPS6590379ZWSR is ideal for a range of applications that require efficient and reliable power management. These include, but are not limited to:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Networking Equipment
  • Embedded Computing Systems

As a product of Texas Instruments, the TPS6590379ZWSR benefits from TI's reputation for quality and reliability. Its advanced features and comprehensive power management capabilities make it a go-to choice for designers looking to optimize their systems for both performance and power consumption.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4189 $61.2567
6+ $16.7540 $100.5240
10+ $16.2304 $162.3040
13+ $15.7068 $204.1884
17+ $15.1833 $258.1161
23+ $13.6126 $313.0898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,648 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess