EN
  • EN
  • DE

L9686

Part No L9686
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIRECTION INDICATOR 8-MINIDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Automotive
Voltage - Supply 8V ~ 18V
Temperature Range - Operating -20°C ~ 100°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-Mini DIP
Base Product Number L9686
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612006-L9686
Ultra Librarian 3D Model Ultra Librarian L9686 CAD Model

Description

The L9686 from STMicroelectronics is a cutting-edge integrated circuit designed specifically for automotive applications. This robust and versatile chip is part of ST's commitment to providing innovative solutions for the automotive industry, ensuring reliability and performance in a variety of vehicular systems.

Key Features

  • High Integration: The L9686 integrates multiple functions into a single chip, reducing the need for additional components and streamlining the design of automotive systems.
  • Durability: Built to withstand the harsh conditions typical of automotive environments, the L9686 operates reliably over a wide temperature range and is resistant to the vibrations and shocks that vehicles regularly encounter.
  • Performance: With its high-speed capabilities and efficient power management, the L9686 ensures optimal performance of automotive systems, contributing to the overall safety and efficiency of the vehicle.
  • Compatibility: The L9686 is designed to be compatible with a range of automotive systems, making it a versatile choice for manufacturers looking to implement advanced electronics in their vehicles.

Applications

The L9686 is suitable for a wide array of automotive applications, including:

  • Engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Body control modules
  • Infotainment systems

Technical Specifications

The L9686 boasts impressive technical specifications that make it a top choice for automotive system designers:

  • Supply voltage range tailored for automotive environments
  • Robust I/O ports for interfacing with various sensors and actuators
  • Integrated diagnostic features for system monitoring and fault detection
  • Compliance with automotive industry standards for electronics

For detailed technical specifications, designers and engineers should refer to the official STMicroelectronics datasheet for the L9686.

Conclusion

The L9686 from STMicroelectronics represents a significant advancement in automotive integrated circuits, offering a blend of performance, integration, and reliability. Its wide range of applications and robust feature set make it an ideal choice for modern automotive systems that require high reliability and functionality.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess