EN
  • EN
  • DE

MAX6829SHEUT

Part No MAX6829SHEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706061-MAX6829SHEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6829SHEUT CAD Model

Description

Maxim Integrated MAX6829SHEUT Microprocessor Supervisory Circuit

The Maxim Integrated MAX6829SHEUT is a compact, high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a crucial function in ensuring system reliability by asserting a reset signal whenever the VCC supply voltage falls below a preset threshold, thus safeguarding the system from erratic operation during power-up, power-down, and brown-out conditions.

This supervisory circuit is ideal for portable and battery-powered equipment due to its low power consumption and small footprint. Encased in a 6-pin SOT-23 package, the MAX6829SHEUT is engineered to be space-efficient, making it a perfect fit for compact electronic devices where board space is at a premium.

Key features of the MAX6829SHEUT include:

  • Precision Monitoring: The device offers factory-set reset thresholds suitable for monitoring 3V, 3.3V, and 5V power supplies, ensuring compatibility with a wide range of applications.
  • Low Power Consumption: With a quiescent current of just 6µA, it is designed to minimize the impact on the battery life of portable devices.
  • Manual Reset Input: This feature allows for a manual system reset, providing an additional layer of system control.
  • Reset Output: The active-low reset output ensures a minimum reset pulse duration of 140ms, offering a reliable reset signal for proper system reboot.
  • Immune to Short VCC Transients: The device has built-in glitch immunity, ensuring that the system remains unaffected by short transients on the VCC line.

The MAX6829SHEUT operates over a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its robust design and precision voltage monitoring make it an essential component for maintaining the integrity of microprocessor systems, including computers, controllers, and intelligent instruments.

Overall, Maxim Integrated's MAX6829SHEUT offers a reliable and efficient solution for system designers looking to enhance the operational stability of their digital systems through effective power supply monitoring.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess