EN
  • EN
  • DE

CAT24WC04J

Part No CAT24WC04J
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kbit I2C 400 kHz 1 μs 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 1 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24WC04
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 88874-CAT24WC04J
Ultra Librarian 3D Model Ultra Librarian CAT24WC04J CAD Model

Description

ON Semiconductor CAT24WC04J EEPROM

The CAT24WC04J is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications that require reliable and non-volatile data storage. This 4-Kb serial EEPROM features a standard I²C interface, making it easy to integrate into various microcontroller-based systems.

With its compact 8-lead SOIC (Small Outline Integrated Circuit) package, the CAT24WC04J is ideal for space-constrained applications while providing a substantial amount of storage space for calibration data, device configuration, or small application programs. The device operates across a broad voltage range from 2.5V to 5.5V, which allows for flexible use in both 3.3V and 5V systems.

The memory is organized as 512 words of 8 bits each, which can be accessed through the I²C bus at speeds of up to 400 kHz. The CAT24WC04J also features a write protect pin that can be used to prevent accidental data overwrites, ensuring the integrity of the stored data.

One of the key features of this EEPROM is its low-power consumption, making it suitable for battery-powered devices where energy efficiency is crucial. Additionally, the CAT24WC04J has a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity and reliability of the data storage.

ON Semiconductor has designed the CAT24WC04J with industry-standard reliability and quality in mind. It is widely used in various applications, including consumer electronics, industrial control systems, medical devices, and automotive electronics, where a small form factor and dependable data storage are required.

In summary, the CAT24WC04J from ON Semiconductor is a versatile and reliable EEPROM solution that offers excellent performance, easy integration, and long-term data retention. Its robust design and compatibility with various systems make it an excellent choice for designers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess