EN
  • EN
  • DE

MAX14778ETP+

Part No MAX14778ETP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4:1 20TQFN / 2 Circuit IC Switch 4:1 1.5Ohm 20-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 1.5Ohm
Voltage - Supply, Single (V+) 3V ~ 5.5V
Switch Time (Ton, Toff) (Max) 2ms, 1.5ms
-3db Bandwidth 75MHz
Charge Injection 1720pC
Channel Capacitance (CS(off), CD(off)) 78pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -103dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX14778
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1130223-MAX14778ETP+
Ultra Librarian 3D Model Ultra Librarian MAX14778ETP+ CAD Model

Description

Maxim Integrated MAX14778ETP+ Overview

The Maxim Integrated MAX14778ETP+ is a versatile, high-performance analog multiplexer/demultiplexer (mux/demux) that provides precision signal routing for analog and digital signals. This device is an ideal solution for applications that require the routing of multiple signal types through a single connector, such as industrial automation, test equipment, and communication systems.

Key Features

  • Wide Voltage Range: The MAX14778ETP+ operates over a wide single supply voltage range of 4.5V to 36V or a dual supply range of ±4.5V to ±20V, making it suitable for a variety of systems.
  • Low On-Resistance: With a low on-resistance of 175Ω (max), this mux/demux ensures minimal signal attenuation, providing high signal integrity.
  • Multiple Configurations: The device can be configured as a dual 4:1, a single 8:1, or a dual 2:1/4:1 multiplexer, offering flexibility in signal routing.
  • Bidirectional Operation: It supports bidirectional signal flow, allowing it to be used for both multiplexing and demultiplexing applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from static damage, enhancing its durability and reliability.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that the connection to one channel is broken before making a connection to another.

Applications

The MAX14778ETP+ is designed to serve a broad range of applications, including:

  • Signal Routing in Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Devices

Package and Reliability

The device is housed in a compact 20-pin TQFN package with an exposed pad for enhanced thermal performance. Maxim Integrated ensures high reliability and performance, making the MAX14778ETP+ a trusted choice for critical signal routing applications.

With its robust feature set and flexible design, the MAX14778ETP+ from Maxim Integrated stands out as an efficient solution for designers looking to streamline their signal routing with precision and ease.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess