EN
  • EN
  • DE

PIC16F1786-I/SS

Part No PIC16F1786-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791960-PIC16F1786-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1786
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1786-I/SS CAD Model

Description

Microchip Technology's PIC16F1786-I/SS Microcontroller

The PIC16F1786-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a multitude of embedded applications. This robust MCU is part of the enhanced Mid-range PIC16 family and is well-suited for projects requiring a compact, yet powerful, programmable logic controller with a variety of features.

Key Features:

  • Core: The device is built around a powerful 8-bit processor with an enhanced Mid-range core that offers a wide operating voltage range from 1.8V to 5.5V. This flexibility makes it suitable for low-power and battery-powered applications.
  • Memory: It boasts 14KB of flash program memory, 1KB of SRAM, and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Ports: The MCU comes with 25 I/O pins, which include several analog inputs and digital outputs, allowing for versatile interfacing with peripherals and sensors.
  • Peripherals: Integrated peripherals include PWM modules, comparators, an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), and a Master Synchronous Serial Port (MSSP) that supports SPI and I2C communication.
  • Analog Features: It features a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, providing precise measurement capabilities for analog signals.
  • Temperature Range: The PIC16F1786-I/SS operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.
  • Packaging: It comes in an SSOP-20 (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16F1786-I/SS makes it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Consumer electronics
  • Medical devices

The PIC16F1786-I/SS microcontroller is a testament to Microchip Technology's commitment to providing innovative and reliable components for the electronics industry. Its combination of performance, memory, and peripherals, packaged in a compact form factor, makes it a go-to solution for engineers and designers looking for an MCU that can meet the demands of complex and varied applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9669 $54.6359
25+ $4.0754 $101.8850
38+ $3.9480 $150.0240
53+ $3.8207 $202.4971
68+ $3.6933 $251.1444
91+ $3.3113 $301.3283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,953 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess