EN
  • EN
  • DE

MAX3377EEUD+TS

Part No MAX3377EEUD+TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703208-MAX3377EEUD+TS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3377EEUD+TS CAD Model

Description

The MAX3377EEUD+TS from Maxim Integrated is a state-of-the-art, low-voltage, bidirectional level translator designed for the smooth conversion of digital signal levels between different voltage domains. This device is ideal for applications where two distinct power supply voltages exist and digital signal levels need translation between them, such as interfacing between microcontrollers and peripherals with different voltage requirements.

Key Features

  • Wide Voltage Range: The MAX3377EEUD+TS operates with a VCCA range of 1.2V to 3.6V and a VCCB range of 1.65V to 5.5V, providing the flexibility needed for translation between low-voltage and higher-voltage circuits.
  • Bidirectional Translation: This level translator can transfer data in both directions, from VCCA to VCCB and vice versa, without the need for direction control signals, simplifying the interface and reducing pin count.
  • High-Speed Operation: It supports high-speed signal transmission, making it suitable for applications that require fast data transfer rates.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-powered and portable applications.
  • Flow-Through Pinout: The flow-through design minimizes PCB layout problems by simplifying the routing of traces between the translator and the connected devices.

Applications

The MAX3377EEUD+TS is widely used in a variety of applications, including but not limited to:

  • Mobile devices
  • Laptops and notebooks
  • Consumer electronics
  • Communication systems
  • Data storage devices

Package and Quality

Maxim Integrated packages the MAX3377EEUD+TS in a 14-pin TSSOP (Thin Shrink Small Outline Package), offering a compact solution that fits easily into space-constrained designs. The device is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a wide range of environments.

With its combination of versatility, high-speed operation, and energy efficiency, the MAX3377EEUD+TS level translator is an essential component for modern electronic systems requiring reliable voltage level translation.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess