EN
  • EN
  • DE

PIC16F1824-I/P

Part No PIC16F1824-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F1824
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655236-PIC16F1824-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1824-I/P CAD Model

Description

Product Overview: PIC16F1824-I/P Microcontroller

The PIC16F1824-I/P is a high-performance 8-bit microcontroller from the esteemed manufacturer Microchip Technology. Designed to operate with a wide voltage range of 2.3V to 5.5V, this versatile MCU is housed in a 14-pin PDIP (Plastic Dual In-line Package), making it suitable for breadboard prototyping as well as for production-level projects. The PIC16F1824-I/P is a perfect choice for designers looking for a microcontroller that offers a balanced combination of power efficiency and processing capability.

Key Features

  • CPU: The device is built around a powerful PIC architecture with a CPU speed of up to 32 MHz, providing robust processing capabilities for a wide range of applications.
  • Memory: It includes 7 KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, which is more than ample for complex algorithms and data storage needs in embedded systems.
  • I/O Pins: The microcontroller offers 11 versatile I/O pins that support various peripheral interfaces, including SPI, I2C, and USART, which are essential for communication with sensors, actuators, and other microcontrollers.
  • Timers and PWM: It features two PWM modules, along with several timer modules, which are invaluable for tasks requiring precise timing and control, such as motor control and signal modulation.
  • Analog Features: The MCU is equipped with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling it to interface with analog sensors and perform analog signal processing.
  • Enhanced Features: The device supports various enhanced features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR) for reliable operation under fluctuating power conditions.
  • Programming and Debugging: It is fully supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB ICD 4 In-Circuit Debugger for a seamless programming and debugging experience.

Applications

The PIC16F1824-I/P is an ideal microcontroller for a broad spectrum of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set and ease of use make it a popular choice among hobbyists, educators, and professional engineers alike.

With its combination of performance, flexibility, and reliability, the PIC16F1824-I/P from Microchip Technology stands out as a top contender in the world of microcontrollers for both prototyping and mass production applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2837 $52.5392
38+ $2.6944 $102.3872
58+ $2.6102 $151.3916
80+ $2.5260 $202.0800
103+ $2.4418 $251.5054
138+ $2.1892 $302.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess