EN
  • EN
  • DE

UCC381DP-5

Part No UCC381DP-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 1A
Output Current 1A
Operating Supply Current 650μA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 004711-UCC381DP-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC381DP-5 CAD Model

Description

The UCC381DP-5 is a robust linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 5 volts. This component is part of the UCC381 family of low dropout (LDO) regulators that are known for their high accuracy, low noise, and outstanding thermal performance. It is an ideal choice for sensitive analog circuits that require a stable power supply.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Dropout Voltage: Low dropout performance ensures efficiency, even with input voltages close to the output voltage.
  • Current Capacity: Capable of supplying up to 1A of continuous output current.
  • Thermal Protection: Features built-in thermal shutdown to protect against excessive temperature rise.
  • Stability: Stable with low equivalent series resistance (ESR) capacitors, including ceramic types for space-saving designs.
  • Package: Available in an 8-pin plastic dual-in-line package (PDIP) for easy integration into a wide range of applications.

Applications

The UCC381DP-5 is highly versatile and can be used in various applications, including:

  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Telecommunication equipment
  • Portable devices and battery-powered equipment
  • Industrial controls
  • Automotive systems

Performance Advantages

With its precision output voltage and low dropout characteristics, the UCC381DP-5 ensures reliable operation even under changing load conditions. Its ability to work with low ESR capacitors makes it particularly suitable for modern, compact electronic designs. Additionally, the built-in thermal shutdown feature provides an extra layer of security, safeguarding the regulator and your application from potential damage due to overheating.

Quality and Reliability

As with all Texas Instruments products, the UCC381DP-5 is manufactured to the highest quality standards, ensuring reliability and performance consistency. This voltage regulator is a dependable solution for maintaining steady power in your electronic circuits.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1399 $57.1192
18+ $5.8584 $105.4512
27+ $5.6754 $153.2358
37+ $5.4923 $203.2151
48+ $5.3092 $254.8416
64+ $4.7600 $304.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess