EN
  • EN
  • DE

74455015

Part No 74455015
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 1.5UH 2.8A 50 MOHM SMD / POWER-CHOKE WE-PD 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Würth Elektronik
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 1.5μH
Tolerance ±20%
Current Rating (Amps) 2.8A
Current - Saturation 2.6A
Shielding Unshielded
DC Resistance (DCR) 50mOhm Max
Frequency - Self Resonant 62MHz
Temperature Range - Operating -40°C ~ 100°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Dimension 0.260" L x 0.175" W (6.60mm x 4.45mm)
Height - Seated (Maximum) 0.115" (2.92mm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808271-74455015
Ultra Librarian 3D Model Ultra Librarian 74455015 CAD Model

Description

The Wurth Elektronik 74455015 is a high-quality wirewound inductor.

    You May Also Be Interested in

    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Lowest to $0.1543
    Pulse
    INDUCTOR POWER
    Need more? Email Us

    Top Sellers

    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    40+ $1.3134 $52.5360
    95+ $1.0777 $102.3815
    145+ $1.0440 $151.3800
    200+ $1.0103 $202.0600
    260+ $0.9766 $253.9160
    345+ $0.8756 $302.0820
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,000 pieces
    MOQ: 40 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess