EN
  • EN
  • DE

MAXQ610J-2505+

Part No MAXQ610J-2505+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707708-MAXQ610J-2505+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2505+ CAD Model

Description

Maxim Integrated MAXQ610J-2505+ Microcontroller Overview

The MAXQ610J-2505+ is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This microcontroller is part of Maxim's MAXQ610 series, which is known for its robust architecture, versatility, and ease of use.

Key Features

  • Core: The MAXQ610J-2505+ features a 16-bit RISC microcontroller core that delivers efficient processing capabilities while maintaining low power consumption, making it ideal for power-sensitive applications.
  • Clock Speed: It operates at a maximum clock speed of 12MHz, providing a balanced performance for various computational tasks.
  • Memory: The device comes with 16KB of flash memory and 1KB of SRAM, offering sufficient space for program storage and data handling.
  • I/O Ports: It includes 32 I/O ports, which can be configured to support various peripheral interfaces, enhancing the microcontroller's ability to interact with external devices and sensors.
  • Timers: Multiple integrated timers, including a 16-bit timer and a watchdog timer, aid in managing time-critical operations and ensuring system reliability.
  • Power Management: The MAXQ610J-2505+ supports multiple power-saving modes, allowing designers to optimize power consumption based on the application's requirements.
  • Package: This microcontroller is available in a 32-pin TQFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is specified for operation over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The versatility of the MAXQ610J-2505+ makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Battery management systems
  • Security and alarm systems
  • Utility metering
  • Portable medical devices

With its robust feature set, the MAXQ610J-2505+ microcontroller from Maxim Integrated is engineered to meet the demands of developers seeking a reliable and power-efficient solution for their embedded systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess