EN
  • EN
  • DE

TPS79901DDCT

Part No TPS79901DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113466-TPS79901DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79901DDCT CAD Model

Description

Product Overview: TPS79901DDCT

The TPS79901DDCT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, renowned for its exceptional power supply solutions. This device is designed to cater to a wide range of applications, from sensitive RF applications to post-regulation for switching power supplies. With an output current capability of 200mA, the TPS79901DDCT is a versatile component that ensures a stable and reliable power supply.

Key Features:

  • Low Dropout Voltage: The TPS79901DDCT has an ultra-low dropout of just 40mV at a 200mA load, which enhances its efficiency and allows for better performance in applications with tight voltage margins.
  • High PSRR: It boasts a high power supply rejection ratio (PSRR) of 70dB at 1kHz, making it an excellent choice for powering noise-sensitive circuits such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and audio devices.
  • Adjustable Output: The output voltage is adjustable from 1.2V to 6.5V with the use of external resistors, providing flexibility to meet various design requirements.
  • Low Quiescent Current: The device offers a low quiescent current of 40µA in active mode and 1µA in shutdown mode, which is ideal for battery-powered devices, helping to extend battery life.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device against excessive temperature conditions.
  • Stable with Ceramic Capacitors: The TPS79901DDCT is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum or aluminum electrolytic capacitors.

Applications:

The TPS79901DDCT's low noise and high PSRR characteristics make it suitable for a variety of applications, including:

  • RF: Powering VCOs, RF amplifiers, and other sensitive RF circuitry.
  • Portable Devices: Smartphones, tablets, and handheld gaming devices.
  • Medical Equipment: Devices that require precise and stable voltage supplies.
  • Post-Regulation for Switching Power Supplies: Providing a clean and stable voltage after a switching regulator.

With its robust feature set and versatile application range, the TPS79901DDCT from Texas Instruments stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,670 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess