EN
  • EN
  • DE

LT3751EUFD#PBF

Part No LT3751EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CAPACITOR CHRG 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications Photoflash Capacitor Charger
Current - Supply 5.5mA
Voltage - Supply 4.75V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LT3751
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878751-LT3751EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3751EUFD#PBF CAD Model

Description

Product Overview: LT3751EUFD#PBF by Analog Devices Inc.

The LT3751EUFD#PBF is a sophisticated high voltage capacitor charger controller designed by Analog Devices Inc. to cater to a wide range of applications that require efficient and reliable charging solutions. This innovative component is engineered to provide controlled charging of capacitors up to several hundreds of volts, making it an ideal choice for applications such as professional photoflash systems, laser diode drivers, and other high voltage power conversion tasks.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating variations in power supply with ease.
  • Adjustable Charging Voltage: Users can set the final charge voltage with precision, ensuring compatibility with a variety of capacitors.
  • Charge Current Monitoring: The LT3751EUFD#PBF comes with built-in features for monitoring the charge current, which helps in managing the charging process efficiently and safely.
  • Multiple Charging Modes: The device supports both fast charging and conditioning charge modes, allowing for flexibility in application use.
  • Integrated Fault Protection: With protections against overvoltage, undervoltage, and overcurrent conditions, the LT3751EUFD#PBF ensures safe operation under a wide range of circumstances.

Applications

The versatility of the LT3751EUFD#PBF makes it suitable for a diverse array of high voltage charging applications. These include:

  • Professional Photography Equipment
  • Medical Defibrillators
  • Backup Energy Storage Systems
  • Industrial Lasers and Pulsed Power Systems

Product Specifications

The LT3751EUFD#PBF is housed in a 28-lead QFN package and operates over a junction temperature range of -40°C to 125°C. Its design is optimized for minimal external components, thereby reducing the overall solution footprint and simplifying the design-in process for engineers.

Conclusion

Analog Devices Inc.'s LT3751EUFD#PBF is a robust and flexible solution for high voltage capacitor charging needs. Its advanced features and comprehensive protection mechanisms make it a reliable and efficient choice for designers looking to incorporate high-performance charging capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8405 $63.3620
8+ $12.9973 $103.9784
12+ $12.5912 $151.0944
17+ $12.1850 $207.1450
22+ $11.7788 $259.1336
29+ $10.5603 $306.2487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess