EN
  • EN
  • DE

LTC3566EUF#TRPBF

Part No LTC3566EUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Handheld/Mobile Devices
Voltage - Supply 4.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3566
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845173-LTC3566EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3566EUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3566EUF#TRPBF

The LTC3566EUF#TRPBF is a high-performance, multifunctional power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This compact and efficient solution is tailored for portable applications, offering a versatile range of features to meet the demanding requirements of modern electronic devices.

Key Features:

  • Integrated Power Solution: The LTC3566EUF#TRPBF integrates dual high-efficiency step-down DC/DC converters, a full-featured battery charger, and multiple general-purpose outputs, providing a comprehensive power management system in a single package.
  • High Efficiency: With its advanced switching architecture, the device achieves high efficiency, which is crucial for prolonging battery life in portable applications.
  • Battery Charging Capabilities: The built-in battery charger supports programmable charging profiles, making it suitable for a variety of lithium-ion/polymer battery chemistries. It includes features such as overvoltage protection, thermal regulation, and automatic recharge.
  • Compact Design: Housed in a compact 24-pin QFN (4mm x 4mm) package, the LTC3566EUF#TRPBF is designed to occupy minimal board space, which is essential for space-constrained applications.
  • Multiple Output Voltages: The device provides multiple output voltages that are adjustable via external resistors, allowing for precise power delivery tailored to the specific needs of the application.
  • Power Good Outputs: Integrated power good indicators for the step-down converters enable system monitoring and sequencing, ensuring reliable operation.
  • Thermal Protection: The LTC3566EUF#TRPBF includes thermal shutdown protection to safeguard the device and the system from excessive temperatures.

Applications:

The LTC3566EUF#TRPBF is ideal for a variety of portable devices that require efficient power management and battery charging. These include:

  • Smartphones and Tablets
  • Handheld GPS Units
  • Portable Media Players
  • Wireless Communication Devices
  • Medical and Healthcare Devices

With its comprehensive set of features and its ability to provide a stable power supply while maximizing battery life, the LTC3566EUF#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their portable electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess