EN
  • EN
  • DE

AD7572CQ05

Part No AD7572CQ05
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS COMPLETE, HIGH SPEED 12-BIT ADC | IC ADC 12BIT SAR 24CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog +5V, -15V
Supply Voltage , Digital +5V, -15V
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number AD7572
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137466-AD7572CQ05
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7572CQ05 CAD Model

Description

The AD7572CQ05 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a wide range of data acquisition and control applications. This ADC offers a unique combination of features that make it an ideal choice for situations that require accurate and fast conversion of analog signals into digital data.

Key Features

  • Resolution: 12-bit accuracy ensures high-precision measurements, making it suitable for applications that demand exactness in data representation.
  • Conversion Rate: The AD7572CQ05 boasts a fast conversion rate, allowing for real-time data processing and control in dynamic systems.
  • Input Range: It offers a flexible input range, accommodating various signal levels for versatile use across different platforms and industries.
  • Interface: The device includes an easy-to-use digital interface, facilitating seamless integration with microprocessors and digital systems.
  • Power Consumption: With its low power consumption, the AD7572CQ05 is perfect for power-sensitive applications, extending the life of battery-operated devices.

Applications

The AD7572CQ05 is suitable for a plethora of applications, including but not limited to:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical equipment
  • Scientific instrumentation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7572CQ05 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance consistency. Customers can trust in the robustness of this component for their critical applications.

Conclusion

The AD7572CQ05 from Analog Devices Inc. represents a remarkable blend of precision, speed, and efficiency. It is engineered to cater to the demanding needs of modern electronic systems, offering designers a reliable and high-quality ADC solution. For those seeking an ADC that can deliver accuracy and speed without compromising power efficiency, the AD7572CQ05 is an excellent choice.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess