EN
  • EN
  • DE

AD736JRZ

Part No AD736JRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 160μA
Supply Voltage - Operating 2.8V, -3.2V to ±16.5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008113-AD736JRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD736
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD736JRZ CAD Model

Description

The AD736JRZ is a high-precision, low-power, true RMS-to-DC converter that delivers a wide bandwidth for accurate measurement of voltage and current. Manufactured by Analog Devices Inc., this integrated circuit is engineered to provide a true RMS calculation of complex waveforms with varied crest factors, including those with significant harmonic content, noise, and triangular waveforms. The device is ideal for applications that require precise AC signal processing, such as audio signal processing, power quality monitoring, and precision instrumentation.

AD736JRZ Datasheet

Key Features:

  • Wide Bandwidth: Capable of measuring signals with up to 200 kHz, the AD736JRZ ensures accurate RMS readings for both low and high-frequency signals.
  • Low Power Consumption: Designed for battery-powered and portable devices, the AD736JRZ offers low power operation, typically consuming only 1 mA of supply current.
  • High Accuracy: With a specified accuracy of ±0.3% of reading (±1 mV) at room temperature, the AD736JRZ provides precise measurements critical for reliable system performance.
  • Single or Dual Supply Operation: This versatile converter can operate from a single +5 V supply or dual supplies of up to ±15 V, making it suitable for a variety of electronic systems.
  • Compact Package: The AD736JRZ comes in an 8-lead SOIC package, allowing for efficient use of board space in compact designs.

Applications:

  • Audio signal processing
  • Power quality meters
  • Electronic test and measurement equipment
  • Industrial process control systems
  • Energy management systems

The AD736JRZ from Analog Devices Inc. stands out as a reliable and efficient solution for professionals seeking a high-fidelity RMS-to-DC conversion. Its combination of performance, power efficiency, and compact form factor make it an excellent choice for a wide range of applications that require accurate AC signal processing.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess