EN
  • EN
  • DE

AD2428KCPZ

Part No AD2428KCPZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD2428
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD2428KCPZ,505-AD2428KCPZ
Standard Package 1
Win Source Part Number 1218411-AD2428KCPZ
Ultra Librarian 3D Model Ultra Librarian AD2428KCPZ CAD Model

Description

Product Overview: AD2428KCPZ by Analog Devices Inc.

The AD2428KCPZ is a cutting-edge component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the A2B® series, which stands for Automotive Audio Bus, and is designed to deliver superior audio performance for automotive applications. The A2B technology has been engineered to reduce the weight and complexity of audio wiring within vehicles, making it an essential component for modern automotive audio systems.

Key Features

  • High Fidelity Audio: The AD2428KCPZ supports high-quality audio streaming, ensuring crystal-clear sound for an enhanced in-car audio experience.
  • Reduced Wiring Complexity: With the A2B technology, this product minimizes the need for heavy and extensive wiring, leading to simplified vehicle designs and improved reliability.
  • Efficient Data Transmission: It offers efficient data transmission with low-latency digital audio data, which is crucial for maintaining audio synchronicity across multiple devices.
  • Scalability: The device is highly scalable, allowing for daisy-chaining of multiple nodes to expand the audio system without significant increases in cabling.
  • Integrated Diagnostics: Equipped with diagnostic capabilities, the AD2428KCPZ aids in the detection and management of faults within the audio bus system.
  • Power Over Data Line: It supports the Power over Data Line (PoDL) feature, supplying power to connected devices alongside audio data, reducing the need for separate power lines.

Applications

The AD2428KCPZ is primarily used in automotive audio systems, but its versatile nature allows it to be suitable for a range of applications where high-quality audio transmission and network simplicity are desired. These applications include:

  • Automotive infotainment and audio systems
  • Active noise cancellation systems in vehicles
  • Hands-free systems and in-car communication
  • Microphone arrays for voice recognition

With its robust feature set and A2B technology, the AD2428KCPZ from Analog Devices Inc. represents a significant advancement in automotive audio solutions, offering manufacturers the ability to create more efficient, high-performance audio systems for the vehicles of today and tomorrow.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0760 $50.3800
13+ $8.2675 $107.4775
19+ $8.0092 $152.1748
26+ $7.7508 $201.5208
34+ $7.4924 $254.7416
45+ $6.7174 $302.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess