EN
  • EN
  • DE

F718111220

Part No F718111220
Manufacturer Radiall USA, Inc.
Catalog Fiber Optic Connectors
Description UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors - Accessories
Mfr Radiall USA, Inc.
Package Bulk
Accessory Type Dust Cap
For Use With/Related Products 2.5mm Dia Ferrules
Material Polyethylene (PE)
Color Blue
Material Flammability Rating UL94 HB
MSL Level Not Applicable
Other Names 2201-F718111220
Standard Package 20
Win Source Part Number 1147226-F718111220
Ultra Librarian 3D Model Ultra Librarian F718111220 CAD Model

Description

The F718111220 is a dust cap accessory manufactured by Radiall USA, Inc.

  • Accessory Type: Dust Cap
  • For Use With: 2.5mm Dia Ferrules
  • Application: Fiber Optic Connectors
  • Color: Blue
  • Material: Polyethylene (PE)
  • Flammability Rating: UL94 HB
  • Packaging: Bulk
  • Standard Package: 20

You May Also Be Interested in

Molex, LLC
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT FC-FC SIMPLEX / Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead
Need more? Email Us
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT LC-SC SIMPLEX / Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us
Panduit Corp
OM4+ SIG CORE, 12-FIBER, ULTRA L
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9845 $59.8140
29+ $4.0900 $118.6100
44+ $3.9621 $174.3324
61+ $3.8343 $233.8923
78+ $3.7065 $289.1070
105+ $3.3231 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess